Small Signal Field-Effect Transistor, 0.5A I(D), 400V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, U-TYPE PACKAGE-3 Product overview: 2SK3124 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.5A, 400V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.5A, 400V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3124 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 18305-2SK3124
Family Name: 2SK3124
Introduction Date: March 24, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 288-2SK3124 | 18305-2SK3124 |
| Product Name | N-Channel 0.5A 400V MOSFET Transistor | JFETs (Junction Field Effect) - 2SK3124 |
| Package Type | SOT3 |