Panasonic Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 2SK3048

Description
Win Source Part Number: 965522-2SK3048 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Rds On (Max) @ Id, Vgs: 2.5Ohm @ 2A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Power Dissipation (Max): 2W (Ta), 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220D-A1 Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 20 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): FDPF4N60NZ; TK4A60DB(STA4,Q,M); TK4A60DA(STA4,Q,M); FQPF5N60; FQPF4N60; STF4N62K3; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: 2SK3048-NDR Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 965522-2SK3048 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Rds On (Max) @ Id, Vgs: 2.5Ohm @ 2A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Power Dissipation (Max): 2W (Ta), 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220D-A1 Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 20 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): FDPF4N60NZ; TK4A60DB(STA4,Q,M); TK4A60DA(STA4,Q,M); FQPF5N60; FQPF4N60; STF4N62K3; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: 2SK3048-NDR Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 965522-2SK3048 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
965522-2SK3048
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 965522-2SK3048
Win Source Part Number: 965522-2SK3048 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Rds On (Max) @ Id, Vgs: 2.5Ohm @ 2A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Power Dissipation (Max): 2W (Ta), 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220D-A1 Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 20 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): FDPF4N60NZ; TK4A60DB(STA4,Q,M); TK4A60DA(STA4,Q,M); FQPF5N60; FQPF4N60; STF4N62K3; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: 2SK3048-NDR Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 965522-2SK3048
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 3A (Tc)
Rds On (Max) @ Id, Vgs: 2.5Ohm @ 2A, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 2W (Ta), 35W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220D-A1
Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 20 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): FDPF4N60NZ; TK4A60DB(STA4,Q,M); TK4A60DA(STA4,Q,M); FQPF5N60; FQPF4N60; STF4N62K3;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panasonic Electronic Components
Other Names: 2SK3048-NDR
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3048 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3048
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3048
MOSFET N-CH 600V 3A TO220D-A1

MOSFET N-CH 600V 3A TO220D-A1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 965522-2SK3048 2SK3048
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data