MOSFET N-CH 100V 15A U-G1 Product overview: 2SK303100L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK303100L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004718-2SK303100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta), 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: U-G1
Dimension: U-G1
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 300pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 135 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
MOSFET N-CH 100V 15A U-G1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-2SK303100L | 1004718-2SK303100L | 2SK303100L |
| Product Name | 100V 15A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK303100L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 1000 milliwatts | 1000 to 20000 milliwatts | |
| TJ | 150 C (302 F) | 150 C (302 F) | |
| Package Type | Tape & Reel (TR) | SOT3; U-G1 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |