Panasonic TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK302500L 2SK302500L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004715-2SK302500L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: U-DL Dimension: U-G2 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 1200pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004715-2SK302500L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: U-DL Dimension: U-G2 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 1200pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK302500L - 1004715-2SK302500L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK302500L
1004715-2SK302500L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK302500L 1004715-2SK302500L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004715-2SK302500L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: U-DL Dimension: U-G2 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 1200pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004715-2SK302500L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: U-DL
Dimension: U-G2
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 1200pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 30A MOSFET Transistor
278-2SK302500L
60V 30A MOSFET Transistor 278-2SK302500L
MOSFET N-CH 60V 30A U-DL Product overview: 2SK302500L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK302500L can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 30A U-DL Product overview: 2SK302500L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK302500L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK302500L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK302500L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK302500L
MOSFET N-CH 60V 30A U-DL

MOSFET N-CH 60V 30A U-DL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1004715-2SK302500L 278-2SK302500L 2SK302500L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK302500L 60V 30A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 1000 to 25000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB3207 - 1020735-AUIRFB3207 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
4 suppliers
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details