Panasonic 10MA 200MW Bipolar Transistor 2SK275100L

Description
JFET N-CH 10MA 200MW MINI-3 Product overview: 2SK275100L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA, 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 10MA, 200MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK275100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 10MA 200MW MINI-3 Product overview: 2SK275100L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA, 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 10MA, 200MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK275100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10MA 200MW Bipolar Transistor
288-2SK275100L
10MA 200MW Bipolar Transistor 288-2SK275100L
JFET N-CH 10MA 200MW MINI-3 Product overview: 2SK275100L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA, 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 10MA, 200MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK275100L can be used for catalog matching and distributor lookup.

JFET N-CH 10MA 200MW MINI-3 Product overview: 2SK275100L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA, 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 10MA, 200MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK275100L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - 2SK275100L - 1004711-2SK275100L - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK275100L
1004711-2SK275100L
JFETs (Junction Field Effect) - 2SK275100L 1004711-2SK275100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004711-2SK275100L Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 1.4μA @ 10V Current Drain (Id) - Max: 10mA Voltage - Cutoff (VGS off) @ Id: 3.5V @ 1μA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Power Dissipation: 200mW Max Input Capacitance: 5pF @ 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004711-2SK275100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 1.4μA @ 10V
Current Drain (Id) - Max: 10mA
Voltage - Cutoff (VGS off) @ Id: 3.5V @ 1μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Power Dissipation: 200mW
Max Input Capacitance: 5pF @ 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2SK275100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2SK275100L
Discrete Semiconductor Products - Transistors - JFETs 2SK275100L
JFET N-CH 10MA MINI3-G1

JFET N-CH 10MA MINI3-G1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 288-2SK275100L 1004711-2SK275100L 2SK275100L
Product Name 10MA 200MW Bipolar Transistor JFETs (Junction Field Effect) - 2SK275100L Discrete Semiconductor Products - Transistors - JFETs
PD 200 milliwatts
Unlock Full Specs
to access all available technical data