Small Signal Field-Effect Transistor, 0.01A I(D), 40V, 1-Element, N-Channel, Silicon, Junction FET, TO-236, SC-59, 3 PIN Product overview: 2SK2751 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.01A, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.01A, 40V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2751 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 1127367-2SK2751
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 288-2SK2751 | 1127367-2SK2751 |
| Product Name | N-Channel 0.01A 40V MOSFET Transistor | JFETs (Junction Field Effect) - 2SK2751 |
| Package Type | SOT3 |