N-Channel Silicon MOSFET designed for general-purpose switching, housed in a TO-220FI(LS) package with a drain-to-source voltage rating of 600 V, continuous drain current of 3 A, and static drain-to-source on-state resistance of 2.0 to 2.6 Ω at VGS=15 V. Features low gate charge of 15 nC, ultrahigh-speed switching, and avalanche energy capability of 49 mJ. Operates with a channel temperature up to 150 °C and complies with RoHS standards.
N-Channel Silicon MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2SK2624LS-CD11 |
| Polarity | N-Channel |