Panasonic Discrete Semiconductor Products 2SK2277

Description
Manufacturer: Panasonic Win Source Part Number: 159398-2SK2277 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2277 Introduction Date: June 16, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 159398-2SK2277 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2277 Introduction Date: June 16, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159398-2SK2277 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159398-2SK2277
Discrete Semiconductor Products 159398-2SK2277
Manufacturer: Panasonic Win Source Part Number: 159398-2SK2277 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2277 Introduction Date: June 16, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 159398-2SK2277
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2277
Introduction Date: June 16, 2009
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel 1A 60V MOSFET Transistor
288-2SK2277
N-Channel 1A 60V MOSFET Transistor 288-2SK2277
Small Signal Field-Effect Transistor, 1A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: 2SK2277 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1A, 60V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2277 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 1A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: 2SK2277 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1A, 60V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2277 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159398-2SK2277 288-2SK2277
Product Name Discrete Semiconductor Products N-Channel 1A 60V MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325L - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 2060124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details