Manufacturer: Panasonic
Win Source Part Number: 17206-2SK1035
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Power Field-Effect Transistor, 12A I(D), 150V, 0.3ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220F, 3 PIN Product overview: 2SK1035 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 150V, 0.3ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 150V, 0.3ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1035 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 17206-2SK1035 | 288-2SK1035 |
| Product Name | JFETs (Junction Field Effect) - 2SK1035 | N-Channel 12A 150V 0.3ohm MOSFET Transistor |