Panasonic N-Channel 15A 100V 0.135ohm MOSFET Transistor 2SK1034

Description
Power Field-Effect Transistor, 15A I(D), 100V, 0.135ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220F(A), 3 PIN Product overview: 2SK1034 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 100V, 0.135ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 100V, 0.135ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1034 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 15A I(D), 100V, 0.135ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220F(A), 3 PIN Product overview: 2SK1034 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 100V, 0.135ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 100V, 0.135ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1034 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 15A 100V 0.135ohm MOSFET Transistor
288-2SK1034
N-Channel 15A 100V 0.135ohm MOSFET Transistor 288-2SK1034
Power Field-Effect Transistor, 15A I(D), 100V, 0.135ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220F(A), 3 PIN Product overview: 2SK1034 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 100V, 0.135ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 100V, 0.135ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1034 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 15A I(D), 100V, 0.135ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220F(A), 3 PIN Product overview: 2SK1034 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 100V, 0.135ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 100V, 0.135ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1034 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158852-2SK1034 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158852-2SK1034
Discrete Semiconductor Products 158852-2SK1034
Manufacturer: Panasonic Win Source Part Number: 158852-2SK1034 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1034 Introduction Date: August 02, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 158852-2SK1034
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1034
Introduction Date: August 02, 2009
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK1034 158852-2SK1034
Product Name N-Channel 15A 100V 0.135ohm MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET - CSD18540Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0033 ohms
View Details
9 suppliers
 - AUIRFP4409 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7230-55A,118 - 1025199-BUK7230-55A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 88000 milliwatts
View Details
3 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114835PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers