Panasonic 50V 100MA MOSFET Transistor 2SK0664G0L

Description
MOSFET N-CH 50V 100MA SMINI3-F2 Product overview: 2SK0664G0L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK0664G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 50V 100MA SMINI3-F2 Product overview: 2SK0664G0L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK0664G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 100MA MOSFET Transistor
278-2SK0664G0L
50V 100MA MOSFET Transistor 278-2SK0664G0L
MOSFET N-CH 50V 100MA SMINI3-F2 Product overview: 2SK0664G0L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK0664G0L can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 100MA SMINI3-F2 Product overview: 2SK0664G0L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK0664G0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - 2SK0664G0L - 728950-2SK0664G0L - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 2SK0664G0L
728950-2SK0664G0L
FETs - Single - 2SK0664G0L 728950-2SK0664G0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 728950-2SK0664G0L Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SMini3-F2 Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Package: SC-85 Power Dissipation (Maximum): 150mW Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 50V Id - Continuous Drain Current: 100mA Rds On (Maximum) at Id, Vgs: 50Ohm at 20mA, 5V Gate Source Voltage(th) (Maximum) at Id: 3.5V at 100μA Gate Source Voltage (Maximum): 8V Input Capacitance (Ciss) (Maximum) at Vds: 15pF at 5V

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 728950-2SK0664G0L
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SMini3-F2
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: SC-85
Power Dissipation (Maximum): 150mW
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 50V
Id - Continuous Drain Current: 100mA
Rds On (Maximum) at Id, Vgs: 50Ohm at 20mA, 5V
Gate Source Voltage(th) (Maximum) at Id: 3.5V at 100μA
Gate Source Voltage (Maximum): 8V
Input Capacitance (Ciss) (Maximum) at Vds: 15pF at 5V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK0664G0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK0664G0L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK0664G0L
MOSFET N-CH 50V 100MA SMINI3-F2

MOSFET N-CH 50V 100MA SMINI3-F2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SK0664G0L 728950-2SK0664G0L 2SK0664G0L
Product Name 50V 100MA MOSFET Transistor FETs - Single - 2SK0664G0L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 150 milliwatts 150 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SOT3 SC-85
Unlock Full Specs
to access all available technical data