Panasonic 20MA 150MW Bipolar Transistor 2SK01980RL

Description
JFET N-CH 20MA 150MW MINI-3 Product overview: 2SK01980RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA, 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 20MA, 150MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK01980RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 20MA 150MW MINI-3 Product overview: 2SK01980RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA, 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 20MA, 150MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK01980RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20MA 150MW Bipolar Transistor
288-2SK01980RL
20MA 150MW Bipolar Transistor 288-2SK01980RL
JFET N-CH 20MA 150MW MINI-3 Product overview: 2SK01980RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA, 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 20MA, 150MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK01980RL can be used for catalog matching and distributor lookup.

JFET N-CH 20MA 150MW MINI-3 Product overview: 2SK01980RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA, 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 20MA, 150MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK01980RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - 2SK01980RL - 075582-2SK01980RL - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK01980RL
075582-2SK01980RL
JFETs (Junction Field Effect) - 2SK01980RL 075582-2SK01980RL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 075582-2SK01980RL Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 500μA @ 10V Current Drain (Id) - Max: 20mA Voltage - Cutoff (VGS off) @ Id: 100mV @ 10μA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Power Dissipation: 150mW Drain-Source Breakdown Voltage: 30V Max Input Capacitance: 14pF @ 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 075582-2SK01980RL
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 500μA @ 10V
Current Drain (Id) - Max: 20mA
Voltage - Cutoff (VGS off) @ Id: 100mV @ 10μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Power Dissipation: 150mW
Drain-Source Breakdown Voltage: 30V
Max Input Capacitance: 14pF @ 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2SK01980RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2SK01980RL
Discrete Semiconductor Products - Transistors - JFETs 2SK01980RL
JFET N-CH 20MA MINI3-G1

JFET N-CH 20MA MINI3-G1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 288-2SK01980RL 075582-2SK01980RL 2SK01980RL
Product Name 20MA 150MW Bipolar Transistor JFETs (Junction Field Effect) - 2SK01980RL Discrete Semiconductor Products - Transistors - JFETs
PD 150 milliwatts
Unlock Full Specs
to access all available technical data