P-Channel Silicon MOSFET for general-purpose switching applications in a TO-252 package, measuring 6.5 mm × 5.1 mm. It features low ON-resistance with RDS(on) up to 154 mΩ at VGS = -4 V and ID = -2 A, and supports ultrahigh-speed switching with a total gate charge of 11 nC. The device has a drain-to-source voltage rating of -30 V, continuous drain current of -8 A, and is rated for channel temperatures up to 150°C. It operates with 4V gate drive and meets RoHS compliance.
P-Channel Silicon MOSFET For General-Purpose Switching Device Applications
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2SJ646-TL-E |
| Polarity | P-Channel |