Panasonic P-Channel 0.1A 50V MOSFET Transistor 2SJ146

Description
Small Signal Field-Effect Transistor, 0.1A I(D), 50V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236, SC-59, 3 PIN Product overview: 2SJ146 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 0.1A, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.1A, 50V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ146 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Field-Effect Transistor, 0.1A I(D), 50V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236, SC-59, 3 PIN Product overview: 2SJ146 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 0.1A, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.1A, 50V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ146 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 0.1A 50V MOSFET Transistor
288-2SJ146
P-Channel 0.1A 50V MOSFET Transistor 288-2SJ146
Small Signal Field-Effect Transistor, 0.1A I(D), 50V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236, SC-59, 3 PIN Product overview: 2SJ146 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 0.1A, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.1A, 50V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ146 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 0.1A I(D), 50V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236, SC-59, 3 PIN Product overview: 2SJ146 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 0.1A, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.1A, 50V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ146 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158417-2SJ146 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158417-2SJ146
Discrete Semiconductor Products 158417-2SJ146
Manufacturer: Panasonic Win Source Part Number: 158417-2SJ146 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ146 Introduction Date: March 25, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 158417-2SJ146
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ146
Introduction Date: March 25, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ146 158417-2SJ146
Product Name P-Channel 0.1A 50V MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data