Panasonic TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ0536G0L 2SJ0536G0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004646-2SJ0536G0L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-F2 Dimension: SC-85 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 2V @ 1μA Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 Ohm @ 10mA, 5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004646-2SJ0536G0L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-F2 Dimension: SC-85 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 2V @ 1μA Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 Ohm @ 10mA, 5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ0536G0L - 1004646-2SJ0536G0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ0536G0L
1004646-2SJ0536G0L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ0536G0L 1004646-2SJ0536G0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004646-2SJ0536G0L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-F2 Dimension: SC-85 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 2V @ 1μA Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 Ohm @ 10mA, 5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004646-2SJ0536G0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-F2
Dimension: SC-85
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100mA (Ta)
Gate-Source Threshold Voltage: 2V @ 1μA
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 Ohm @ 10mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SJ0536G0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ0536G0L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ0536G0L
MOSFET P-CH 30V 100MA SMINI3-F2

MOSFET P-CH 30V 100MA SMINI3-F2

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1004646-2SJ0536G0L 2SJ0536G0L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ0536G0L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel
V(BR)DSS 30 volts
PD 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
Single FETs, MOSFETs - AUIRFS3006-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details