Cap Aluminum Polymer 820uF 2.5VDC 20% (8 X 9mm) Radial 3.5mm 0.007 Ohm 6100mA 5000h 105°C T/R Product overview: 2SEPC820MX+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 0.007 Ohm, 6100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 0.007 Ohm, 6100mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC820MX+TSS can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 855328-2SEPC820MX+TS
Series: OS-CON™, SEPC
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum - Polymer Capacitors Radial, Can 7mOhm 5000 Hrs @ 105°C
Package: Radial, Can
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
Other Part Number: P16403TB, P16403CT
CAP ALUM POLY 820UF 20% 2.5V T/H
CAP ALUM POLY 820UF 20% 2.5V T/H
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-2SEPC820MX+TSS | 855328-2SEPC820MX+TSS | 2SEPC820MX+TSS | 2SEPC820MX+TSS |
| Product Name | 820uF 0.007 Ohm 6100mA Capacitor | Aluminum - Polymer Capacitors - 2SEPC820MX+TSS | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 820 microF | 820 microF | 820 microF |