Panasonic Through-Hole 2.5V 560uF Capacitor 2SEPC560MW

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 560uF, Through Hole Mount, RADIAL LEADED Product overview: 2SEPC560MW from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5V, 560uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2.5V, 560uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC560MW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 560uF, Through Hole Mount, RADIAL LEADED Product overview: 2SEPC560MW from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5V, 560uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2.5V, 560uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC560MW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 2.5V 560uF Capacitor
69-2SEPC560MW
Through-Hole 2.5V 560uF Capacitor 69-2SEPC560MW
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 560uF, Through Hole Mount, RADIAL LEADED Product overview: 2SEPC560MW from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5V, 560uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2.5V, 560uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC560MW can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 560uF, Through Hole Mount, RADIAL LEADED Product overview: 2SEPC560MW from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5V, 560uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2.5V, 560uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC560MW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 2SEPC560MW - 1126686-2SEPC560MW - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 2SEPC560MW
1126686-2SEPC560MW
Aluminum - Polymer Capacitors - 2SEPC560MW 1126686-2SEPC560MW
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1126686-2SEPC560MW Packaging: Bulk Type: Polymer Mounting Style: Through Hole Applications: General Purpose Capacitance: 560μF Tolerance: ±20% Voltage - Rated: 2.5V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 7mOhm Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: Radial, Can Height - Seated (Maximum): 0.354" (9.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.248" Dia (6.30mm) Lifetime at Temp.: 5000 Hrs at 105°C Ripple Current at Low Frequency: 280mA at 120Hz Ripple Current at High Frequency: 5.6A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1126686-2SEPC560MW
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 560μF
Tolerance: ±20%
Voltage - Rated: 2.5V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 7mOhm
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.354" (9.00mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.248" Dia (6.30mm)
Lifetime at Temp.: 5000 Hrs at 105°C
Ripple Current at Low Frequency: 280mA at 120Hz
Ripple Current at High Frequency: 5.6A at 100kHz

Buy Now
Aluminum - Polymer Capacitors - 2SEPC560MW - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2SEPC560MW
Aluminum - Polymer Capacitors 2SEPC560MW
CAP ALUM POLY 560UF 20% 2.5V T/H

CAP ALUM POLY 560UF 20% 2.5V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2SEPC560MW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
2SEPC560MW
Capacitors - Aluminum - Polymer Capacitors 2SEPC560MW
CAP ALUM POLY 560UF 20% 2.5V T/H

CAP ALUM POLY 560UF 20% 2.5V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-2SEPC560MW 1126686-2SEPC560MW 2SEPC560MW 2SEPC560MW
Product Name Through-Hole 2.5V 560uF Capacitor Aluminum - Polymer Capacitors - 2SEPC560MW Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5.60E8 microF 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details