Panasonic Aluminum - Polymer Capacitors - 2SEPC560MW+TSS 2SEPC560MW+TSS

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004642-2SEPC560MW+T SS Packaging: AMMO PACKAGE Type: Polymer Voltage Rating: 2.5V Applications: General Purpose Height - Seated (Max): 0.354" (9.00mm) Mounting: Through Hole Capacitance: 560μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 5000 Hrs @ 105°C ESR: 7 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 280mA @ 120Hz Ripple Current - High Frequency: 5.6A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004642-2SEPC560MW+T SS Packaging: AMMO PACKAGE Type: Polymer Voltage Rating: 2.5V Applications: General Purpose Height - Seated (Max): 0.354" (9.00mm) Mounting: Through Hole Capacitance: 560μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 5000 Hrs @ 105°C ESR: 7 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 280mA @ 120Hz Ripple Current - High Frequency: 5.6A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 2SEPC560MW+TSS - 1004642-2SEPC560MW+TSS - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 2SEPC560MW+TSS
1004642-2SEPC560MW+TSS
Aluminum - Polymer Capacitors - 2SEPC560MW+TSS 1004642-2SEPC560MW+TSS
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004642-2SEPC560MW+T SS Packaging: AMMO PACKAGE Type: Polymer Voltage Rating: 2.5V Applications: General Purpose Height - Seated (Max): 0.354" (9.00mm) Mounting: Through Hole Capacitance: 560μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 5000 Hrs @ 105°C ESR: 7 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 280mA @ 120Hz Ripple Current - High Frequency: 5.6A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004642-2SEPC560MW+TSS
Packaging: AMMO PACKAGE
Type: Polymer
Voltage Rating: 2.5V
Applications: General Purpose
Height - Seated (Max): 0.354" (9.00mm)
Mounting: Through Hole
Capacitance: 560μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
ESR: 7 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 280mA @ 120Hz
Ripple Current - High Frequency: 5.6A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Singapore, Singapore
560uF 0.007 Ohm 5600mA Capacitor
69-2SEPC560MW+TSS
560uF 0.007 Ohm 5600mA Capacitor 69-2SEPC560MW+TSS
Cap Aluminum Polymer 560uF 2.5VDC 20% (6.3 X 9mm) Radial 2.5mm 0.007 Ohm 5600mA 5000h 105°C T/R Product overview: 2SEPC560MW+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 0.007 Ohm, 5600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 0.007 Ohm, 5600mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC560MW+TSS can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 560uF 2.5VDC 20% (6.3 X 9mm) Radial 2.5mm 0.007 Ohm 5600mA 5000h 105°C T/R Product overview: 2SEPC560MW+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 0.007 Ohm, 5600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 0.007 Ohm, 5600mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC560MW+TSS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2SEPC560MW+TSS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
2SEPC560MW+TSS
Capacitors - Aluminum - Polymer Capacitors 2SEPC560MW+TSS
CAP ALUM POLY 560UF 20% 2.5V T/H

CAP ALUM POLY 560UF 20% 2.5V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 2SEPC560MW+TSS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2SEPC560MW+TSS
Aluminum - Polymer Capacitors 2SEPC560MW+TSS
CAP ALUM POLY 560UF 20% 2.5V T/H

CAP ALUM POLY 560UF 20% 2.5V T/H

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1004642-2SEPC560MW+TSS 69-2SEPC560MW+TSS 2SEPC560MW+TSS 2SEPC560MW+TSS
Product Name Aluminum - Polymer Capacitors - 2SEPC560MW+TSS 560uF 0.007 Ohm 5600mA Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 560 microF 560 microF 560 microF 560 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 2.5 volts 2.5 volts 2.5 volts
WVAC 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details