Panasonic 2SEPC100MZ Polymer Capacitor
Panasonic 2SEPC100MZ Polymer Capacitor
Cap Aluminum Polymer 100uF 2.5VDC 20% (5 X 9mm) Radial 5mm 0.007 Ohm 4180mA 5000h 105°C Bulk Product overview: 2SEPC100MZ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 0.007 Ohm, 4180mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 0.007 Ohm, 4180mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC100MZ can be used for catalog matching and distributor lookup.
CAP ALUM POLY 100UF 20% 2.5V T/H
CAP ALUM POLY 100UF 20% 2.5V T/H
Aluminium Electrolytic Capacitor, SEPC Series, 100 - F, - 20%, 2.5 V, 5 mm, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7955594 | 69-2SEPC100MZ | 2SEPC100MZ | 2SEPC100MZ | 98W0380 |
| Product Name | Polymer Capacitors | 100uF 0.007 Ohm 4180mA Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminium Electrolytic Capacitor, Sepc Series, 100 F, 20%, 2.5 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Polymer | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |