Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 1000uF, Through Hole Mount, RADIAL LEADED Product overview: 2SEPC1000MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2.5V, 1000uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC1000MX can be used for catalog matching and distributor lookup.
CAP, 1000µF, 2.5V, 20% ROHS COMPLIANT: YES
CAP ALUM POLY 1000UF 20% 2.5V TH
CAP ALUM POL 1000UF 20% 2.5V T/H
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-2SEPC1000MX | 73AC8378 | 2SEPC1000MX | 2SEPC1000MX |
| Product Name | Through-Hole 2.5V 1000uF Capacitor | Cap, 1000Μf, 2.5V, 20% Rohs Compliant Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1.00E9 microF | 1000 microF | 1000 microF |