Panasonic Discrete Semiconductor Products 2SD965-Q

Description
Manufacturer: Panasonic Win Source Part Number: 158357-2SD965-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD965Q Introduction Date: October 09, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 158357-2SD965-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD965Q Introduction Date: October 09, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158357-2SD965-Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158357-2SD965-Q
Discrete Semiconductor Products 158357-2SD965-Q
Manufacturer: Panasonic Win Source Part Number: 158357-2SD965-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD965Q Introduction Date: October 09, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 158357-2SD965-Q
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD965Q
Introduction Date: October 09, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
20V 5A 750mW Bipolar Transistor
276-2SD965-Q
20V 5A 750mW Bipolar Transistor 276-2SD965-Q
Trans GP BJT NPN 20V 5A 750mW 3-Pin TO-92-B1 Product overview: 2SD965-Q from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, 750mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, 750mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD965-Q can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 20V 5A 750mW 3-Pin TO-92-B1 Product overview: 2SD965-Q from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, 750mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, 750mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD965-Q can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 158357-2SD965-Q 276-2SD965-Q
Product Name Discrete Semiconductor Products 20V 5A 750mW Bipolar Transistor
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers
Single IGBTs - 448-AIGB15N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers
Bipolar Transistors - 1222368 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details