Panasonic 80V 1A Bipolar Transistor 2SD875-R

Description
Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) Mini Power Product overview: 2SD875-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD875-R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) Mini Power Product overview: 2SD875-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD875-R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A Bipolar Transistor
276-2SD875-R
80V 1A Bipolar Transistor 276-2SD875-R
Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) Mini Power Product overview: 2SD875-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD875-R can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) Mini Power Product overview: 2SD875-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD875-R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158334-2SD875-R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158334-2SD875-R
Discrete Semiconductor Products 158334-2SD875-R
Manufacturer: Panasonic Win Source Part Number: 158334-2SD875-R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD875R Introduction Date: October 09, 1998 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 158334-2SD875-R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD875R
Introduction Date: October 09, 1998
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD875-R 158334-2SD875-R
Product Name 80V 1A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data