Panasonic 185V 0.05A Bipolar Transistor 2SD814A-R(TX)

Description
TRANS NPN 185V 0.05A MINI-3P Product overview: 2SD814A-R(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 185V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD814A-R(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 185V 0.05A MINI-3P Product overview: 2SD814A-R(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 185V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD814A-R(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
185V 0.05A Bipolar Transistor
276-2SD814A-R(TX)
185V 0.05A Bipolar Transistor 276-2SD814A-R(TX)
TRANS NPN 185V 0.05A MINI-3P Product overview: 2SD814A-R(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 185V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD814A-R(TX) can be used for catalog matching and distributor lookup.

TRANS NPN 185V 0.05A MINI-3P Product overview: 2SD814A-R(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 185V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD814A-R(TX) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD814A-R(TX) - 075569-2SD814A-R(TX) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD814A-R(TX)
075569-2SD814A-R(TX)
TRANSISTORS - Transistors (BJT) - Single - 2SD814A-R(TX) 075569-2SD814A-R(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 075569-2SD814A-R(TX) Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 185V Max Vce (sat): 1V @ 3mA, 30mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 130 @ 10mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 075569-2SD814A-R(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 185V
Max Vce (sat): 1V @ 3mA, 30mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 130 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SD814A-R(TX) 075569-2SD814A-R(TX)
Product Name 185V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD814A-R(TX)
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCP6925E6327HTSA1 - 1022670-BCP6925E6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers
Bipolar Transistors - 1690602 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details