Panasonic Discrete Semiconductor Products 2SD601A ZR

Description
Manufacturer: Panasonic Win Source Part Number: 158251-2SD601A ZR Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD601AZR Alternative Parts (Cross-Reference): BC847ARTRLeadFree; BC847ARBK; 2SC1623A-T1B-AT/JM(L 6); BC847BTRLeadFree; Introduction Date: October 09, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 158251-2SD601A ZR Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD601AZR Alternative Parts (Cross-Reference): BC847ARTRLeadFree; BC847ARBK; 2SC1623A-T1B-AT/JM(L 6); BC847BTRLeadFree; Introduction Date: October 09, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158251-2SD601A ZR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158251-2SD601A ZR
Discrete Semiconductor Products 158251-2SD601A ZR
Manufacturer: Panasonic Win Source Part Number: 158251-2SD601A ZR Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD601AZR Alternative Parts (Cross-Reference): BC847ARTRLeadFree; BC847ARBK; 2SC1623A-T1B-AT/JM(L 6); BC847BTRLeadFree; Introduction Date: October 09, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 158251-2SD601A ZR
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD601AZR
Alternative Parts (Cross-Reference): BC847ARTRLeadFree; BC847ARBK; 2SC1623A-T1B-AT/JM(L6); BC847BTRLeadFree;
Introduction Date: October 09, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
50V 0.1A Bipolar Transistor
276-2SD601A ZR
50V 0.1A Bipolar Transistor 276-2SD601A ZR
Trans GP BJT NPN 50V 0.1A 3-Pin Mini-3DA Product overview: 2SD601A ZR from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD601A ZR can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.1A 3-Pin Mini-3DA Product overview: 2SD601A ZR from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD601A ZR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 158251-2SD601A ZR 276-2SD601A ZR
Product Name Discrete Semiconductor Products 50V 0.1A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data