The 2SD601A series is a silicon NPN bipolar transistor designed for general amplification and switching applications, featuring a Mini3-G1 package measuring 2.90×1.90×1.00 mm, with a collector-emitter voltage rating of 50 V, collector current of 100 mA, and collector power dissipation of 200 mW. It has a high forward current transfer ratio (hFE1: 160 to 460) and low collector-emitter saturation voltage (0.1 to 0.3 V), with a transition frequency of 150 MHz. The device is RoHS compliant and operates within a junction temperature range of -55°C to +150°C.
TRANS NPN 50V 0.1A MINI 3P Product overview: 2SD601A-Q(TX)+ from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD601A-Q(TX)+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2SD601A-Q(TX)+ |
| Product Name | 50V 0.1A Bipolar Transistor |
| Package Type | Reel(TR) |