Panasonic 25V 1A Bipolar Transistor 2SD592-R

Description
Trans GP BJT NPN 25V 1A 3-Pin TO-92-B1 Product overview: 2SD592-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD592-R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 25V 1A 3-Pin TO-92-B1 Product overview: 2SD592-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD592-R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 1A Bipolar Transistor
276-2SD592-R
25V 1A Bipolar Transistor 276-2SD592-R
Trans GP BJT NPN 25V 1A 3-Pin TO-92-B1 Product overview: 2SD592-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD592-R can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 25V 1A 3-Pin TO-92-B1 Product overview: 2SD592-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD592-R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158237-2SD592-R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158237-2SD592-R
Discrete Semiconductor Products 158237-2SD592-R
Manufacturer: Panasonic Win Source Part Number: 158237-2SD592-R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD592R Alternative Parts (Cross-Reference): 2N3393; 2N2925LeadFree; 2N2925; 2N2923; Introduction Date: June 25, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 158237-2SD592-R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD592R
Alternative Parts (Cross-Reference): 2N3393; 2N2925LeadFree; 2N2925; 2N2923;
Introduction Date: June 25, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD592-R 158237-2SD592-R
Product Name 25V 1A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40LWX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 1222350 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC 856B E6433 - 1022483-BC 856B E6433 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
3 suppliers