Panasonic 0.02A 100V Bipolar Transistor 2SD2620G

Description
Small Signal Bipolar Transistor, 0.02A I(C), 100V V(BR)CEO, 1-Element, NPN, Silicon, ROHS COMPLIANT, SMINI3-F3, 3 PIN Product overview: 2SD2620G from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.02A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2620G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Bipolar Transistor, 0.02A I(C), 100V V(BR)CEO, 1-Element, NPN, Silicon, ROHS COMPLIANT, SMINI3-F3, 3 PIN Product overview: 2SD2620G from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.02A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2620G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.02A 100V Bipolar Transistor
276-2SD2620G
0.02A 100V Bipolar Transistor 276-2SD2620G
Small Signal Bipolar Transistor, 0.02A I(C), 100V V(BR)CEO, 1-Element, NPN, Silicon, ROHS COMPLIANT, SMINI3-F3, 3 PIN Product overview: 2SD2620G from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.02A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2620G can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.02A I(C), 100V V(BR)CEO, 1-Element, NPN, Silicon, ROHS COMPLIANT, SMINI3-F3, 3 PIN Product overview: 2SD2620G from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.02A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2620G can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SD2620G - 743752-2SD2620G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2620G
743752-2SD2620G
TRANSISTORS - Transistors (BJT) - Single - 2SD2620G 743752-2SD2620G
Manufacturer: Panasonic Win Source Part Number: 743752-2SD2620G Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SOT-523 Reference Date Code: 08Rohs Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 743752-2SD2620G
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SOT-523
Reference Date Code: 08Rohs
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SD2620G 743752-2SD2620G
Product Name 0.02A 100V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2620G
Unlock Full Specs
to access all available technical data