Panasonic 150V 1A Bipolar Transistor 2SD24590SL

Description
TRANS NPN 150V 1A MINI PWR Product overview: 2SD24590SL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD24590SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 150V 1A MINI PWR Product overview: 2SD24590SL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD24590SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 1A Bipolar Transistor
276-2SD24590SL
150V 1A Bipolar Transistor 276-2SD24590SL
TRANS NPN 150V 1A MINI PWR Product overview: 2SD24590SL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD24590SL can be used for catalog matching and distributor lookup.

TRANS NPN 150V 1A MINI PWR Product overview: 2SD24590SL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD24590SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD24590SL - 115986-2SD24590SL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD24590SL
115986-2SD24590SL
TRANSISTORS - Transistors (BJT) - Single - 2SD24590SL 115986-2SD24590SL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 115986-2SD24590SL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 90MHz Transistor Polarity: NPN Family Name: 2SD2459 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F1 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 300mV @ 25mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 170 @ 100mA, 2V Maximum Power Dissipation: 1W Introduction Date: October 09, 1998 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 115986-2SD24590SL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 90MHz
Transistor Polarity: NPN
Family Name: 2SD2459
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniP3-F1
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 300mV @ 25mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 170 @ 100mA, 2V
Maximum Power Dissipation: 1W
Introduction Date: October 09, 1998
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRANS NPN 150V 1A MINI PWR - 590-2SD24590SL - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 150V 1A MINI PWR
590-2SD24590SL
TRANS NPN 150V 1A MINI PWR 590-2SD24590SL
TRANS NPN 150V 1A MINI PWR

TRANS NPN 150V 1A MINI PWR

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD24590SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD24590SL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD24590SL
TRANS NPN 150V 1A MINIP3-F1

TRANS NPN 150V 1A MINIP3-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD24590SL 115986-2SD24590SL 590-2SD24590SL 2SD24590SL
Product Name 150V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD24590SL TRANS NPN 150V 1A MINI PWR Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 1000 milliamps 1000 milliamps
VCEO 150 volts 150 volts
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697647P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
Single Bipolar Transistors - BC850CW/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
Single Bipolar Transistors - BCP5310E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-261-4, TO-261AA
View Details
2 suppliers