TRANS NPN 60V 2A U-G2 Product overview: 2SD245300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD245300L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 120930-2SD245300L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: U-G2
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 50mA, 2A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 500 @ 500mA, 4V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
TRANS NPN 60V 2A U-G2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SD245300L | 120930-2SD245300L | 2SD245300L |
| Product Name | 60V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD245300L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| IC(max) | 2000 milliamps | 2000 milliamps | |
| VCEO | 60 volts | 60 volts | |
| PD | 1000 milliwatts |