Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SD244100L 2SD244100L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004607-2SD244100L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 190MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F1 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Max Vce (sat): 250mV @ 25mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 400mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004607-2SD244100L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 190MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F1 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Max Vce (sat): 250mV @ 25mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 400mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD244100L - 1004607-2SD244100L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD244100L
1004607-2SD244100L
TRANSISTORS - Transistors (BJT) - Single - 2SD244100L 1004607-2SD244100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004607-2SD244100L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 190MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F1 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Max Vce (sat): 250mV @ 25mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 400mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004607-2SD244100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 190MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniP3-F1
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Max Vce (sat): 250mV @ 25mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 400mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD244100L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD244100L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD244100L
TRANS NPN 10V 1.5A MINIP3-F1

TRANS NPN 10V 1.5A MINIP3-F1

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1004607-2SD244100L 2SD244100L
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD244100L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data