Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SD23750P 2SD23750P

Description
Manufacturer: Panasonic Win Source Part Number: 855308-2SD23750P Features: Bipolar (BJT) Transistor 60 V 3 A 2 W Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SD2375, 2SD2375-ND, 2SD23750P-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 855308-2SD23750P Features: Bipolar (BJT) Transistor 60 V 3 A 2 W Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SD2375, 2SD2375-ND, 2SD23750P-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD23750P - 855308-2SD23750P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD23750P
855308-2SD23750P
TRANSISTORS - Transistors (BJT) - Single - 2SD23750P 855308-2SD23750P
Manufacturer: Panasonic Win Source Part Number: 855308-2SD23750P Features: Bipolar (BJT) Transistor 60 V 3 A 2 W Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SD2375, 2SD2375-ND, 2SD23750P-NDR

Manufacturer: Panasonic
Win Source Part Number: 855308-2SD23750P
Features: Bipolar (BJT) Transistor 60 V 3 A 2 W
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: 2SD2375, 2SD2375-ND, 2SD23750P-NDR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD23750P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD23750P
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD23750P
TRANS NPN 60V 3A TO220D-A1

TRANS NPN 60V 3A TO220D-A1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 855308-2SD23750P 2SD23750P
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD23750P Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

80V 1A Bipolar Transistor - 276-BCP5310H6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Bipolar Transistors - 1219987 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details