Power Bipolar Transistor, 3A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, TO-220D-A1, FULL PACK-3 Product overview: 2SD2374AP from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2374AP can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004601-2SD2374AP
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220D-A1
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 120 @ 1A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
TRANS NPN 80V 3A TO220D-A1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SD2374AP | 1004601-2SD2374AP | 2SD2374AP |
| Product Name | 3A 80V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD2374AP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| IC(max) | 3000 milliamps | 3000 milliamps | |
| VCEO | 80 volts | 80 volts | |
| PD | 2000 milliwatts |