Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SD2345JSL 2SD2345JSL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 113339-2SD2345JSL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMini3-F1 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 200mV @ 1mA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 600 @ 2mA, 10V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 113339-2SD2345JSL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMini3-F1 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 200mV @ 1mA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 600 @ 2mA, 10V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD2345JSL - 113339-2SD2345JSL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2345JSL
113339-2SD2345JSL
TRANSISTORS - Transistors (BJT) - Single - 2SD2345JSL 113339-2SD2345JSL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 113339-2SD2345JSL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMini3-F1 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 200mV @ 1mA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 600 @ 2mA, 10V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 113339-2SD2345JSL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSMini3-F1
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 200mV @ 1mA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 600 @ 2mA, 10V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 0.05A Bipolar Transistor
276-2SD2345JSL
40V 0.05A Bipolar Transistor 276-2SD2345JSL
TRANS NPN 40V 0.05A SSMINI-3 Product overview: 2SD2345JSL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2345JSL can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.05A SSMINI-3 Product overview: 2SD2345JSL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2345JSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2345JSL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2345JSL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2345JSL
TRANS NPN 40V 0.05A SSMINI3

TRANS NPN 40V 0.05A SSMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 113339-2SD2345JSL 276-2SD2345JSL 2SD2345JSL
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD2345JSL 40V 0.05A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN
Package Type SOT3; SSMini3-F1
IC(max) 50 milliamps 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2548671 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC848CWH6327XTSA1 - 1022464-BC848CWH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT323-3
View Details
6 suppliers