Panasonic 40V 0.05A Bipolar Transistor 2SD2345GSL

Description
TRANS NPN 40V 0.05A SSMINI3 Product overview: 2SD2345GSL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2345GSL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 0.05A SSMINI3 Product overview: 2SD2345GSL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2345GSL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.05A Bipolar Transistor
276-2SD2345GSL
40V 0.05A Bipolar Transistor 276-2SD2345GSL
TRANS NPN 40V 0.05A SSMINI3 Product overview: 2SD2345GSL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2345GSL can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.05A SSMINI3 Product overview: 2SD2345GSL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2345GSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2345GSL - 116467-2SD2345GSL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2345GSL
116467-2SD2345GSL
TRANSISTORS - Transistors (BJT) - Single - 2SD2345GSL 116467-2SD2345GSL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 116467-2SD2345GSL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMini3-F3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 200mV @ 1mA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 600 @ 2mA, 10V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 116467-2SD2345GSL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSMini3-F3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 200mV @ 1mA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 600 @ 2mA, 10V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2345GSL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2345GSL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2345GSL
TRANS NPN 40V 0.05A SSMINI3

TRANS NPN 40V 0.05A SSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD2345GSL 116467-2SD2345GSL 2SD2345GSL
Product Name 40V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2345GSL Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SSMini3-F3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data