Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SD22200RA 2SD22200RA

Description
Manufacturer: Panasonic Win Source Part Number: 855305-2SD22200RA Features: Bipolar (BJT) Transistor 80 V 1 A 1.5 W Package: Cut Tape (CT), Tape & Box (TB) Part Status: Obsolete Family Name: 2SD2220 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SD22200RATB, 2SD22200RACT, 2SD2220-R(TA), 2SD22200RATB-NDR, 2SD22200RACT-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 855305-2SD22200RA Features: Bipolar (BJT) Transistor 80 V 1 A 1.5 W Package: Cut Tape (CT), Tape & Box (TB) Part Status: Obsolete Family Name: 2SD2220 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SD22200RATB, 2SD22200RACT, 2SD2220-R(TA), 2SD22200RATB-NDR, 2SD22200RACT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD22200RA - 855305-2SD22200RA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD22200RA
855305-2SD22200RA
TRANSISTORS - Transistors (BJT) - Single - 2SD22200RA 855305-2SD22200RA
Manufacturer: Panasonic Win Source Part Number: 855305-2SD22200RA Features: Bipolar (BJT) Transistor 80 V 1 A 1.5 W Package: Cut Tape (CT), Tape & Box (TB) Part Status: Obsolete Family Name: 2SD2220 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SD22200RATB, 2SD22200RACT, 2SD2220-R(TA), 2SD22200RATB-NDR, 2SD22200RACT-NDR

Manufacturer: Panasonic
Win Source Part Number: 855305-2SD22200RA
Features: Bipolar (BJT) Transistor 80 V 1 A 1.5 W
Package: Cut Tape (CT), Tape & Box (TB)
Part Status: Obsolete
Family Name: 2SD2220
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: 2SD22200RATB, 2SD22200RACT, 2SD2220-R(TA), 2SD22200RATB-NDR, 2SD22200RACT-NDR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD22200RA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD22200RA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD22200RA
TRANS NPN DARL 80V 1A MT-3

TRANS NPN DARL 80V 1A MT-3

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 855305-2SD22200RA 2SD22200RA
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD22200RA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156644P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
Single Bipolar Transistors - BCW61BE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Single Bipolar Transistors - BC817-40/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers