Panasonic 50V 0.1A Bipolar Transistor 2SD2216G0L

Description
TRANS NPN 50V 0.1A SSMINI-3 Product overview: 2SD2216G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD2216G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 50V 0.1A SSMINI-3 Product overview: 2SD2216G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD2216G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.1A Bipolar Transistor
283-2SD2216G0L
50V 0.1A Bipolar Transistor 283-2SD2216G0L
TRANS NPN 50V 0.1A SSMINI-3 Product overview: 2SD2216G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD2216G0L can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.1A SSMINI-3 Product overview: 2SD2216G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD2216G0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1037411-2SD2216G0L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1037411-2SD2216G0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1037411-2SD2216G0L
Win Source Part Number: 1037411-2SD2216G0L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 125 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 100mA Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 180 @ 2mA, 10V Frequency - Transition: 150MHz Package / Case: SC-89, SOT-490 Supplier Device Package: SSMini3-F3 Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: 2SD2216G0LTR,2SD2216 G0LCT,2SD2216G0LDKR Base Product Number: 2SD2216 Product Status: Obsolete

Win Source Part Number: 1037411-2SD2216G0L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 125 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 180 @ 2mA, 10V
Frequency - Transition: 150MHz
Package / Case: SC-89, SOT-490
Supplier Device Package: SSMini3-F3
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Other Names: 2SD2216G0LTR,2SD2216G0LCT,2SD2216G0LDKR
Base Product Number: 2SD2216
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SD2216G0L 1037411-2SD2216G0L
Product Name 50V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts
PD 125 milliwatts
Polarity NPN
Package Type SOT3
Unlock Full Specs
to access all available technical data