Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SD22100RL 2SD22100RL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102800-2SD22100RL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F1 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 400mV @ 20mA, 500mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102800-2SD22100RL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F1 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 400mV @ 20mA, 500mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD22100RL - 102800-2SD22100RL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD22100RL
102800-2SD22100RL
TRANSISTORS - Transistors (BJT) - Single - 2SD22100RL 102800-2SD22100RL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102800-2SD22100RL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F1 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 400mV @ 20mA, 500mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 102800-2SD22100RL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniP3-F1
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 400mV @ 20mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore
20V 0.5A Bipolar Transistor
276-2SD22100RL
20V 0.5A Bipolar Transistor 276-2SD22100RL
TRANS NPN 20V 0.5A MINI-PWR Product overview: 2SD22100RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD22100RL can be used for catalog matching and distributor lookup.

TRANS NPN 20V 0.5A MINI-PWR Product overview: 2SD22100RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD22100RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD22100RL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD22100RL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD22100RL
TRANS NPN 20V 0.5A MINIP3-F1

TRANS NPN 20V 0.5A MINIP3-F1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 102800-2SD22100RL 276-2SD22100RL 2SD22100RL
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD22100RL 20V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN
Package Type SOT3; MiniP3-F1
IC(max) 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data