Manufacturer: Panasonic Electronic Components
Win Source Part Number: 118862-2SD21850RL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniP3-F1
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 200mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
TRANS NPN 50V 3A MINI-PWR Product overview: 2SD21850RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD21850RL can be used for catalog matching and distributor lookup.
TRANS NPN 50V 3A MINIP3-F1
TRANS NPN 50V 3A MINI-PWR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 118862-2SD21850RL | 276-2SD21850RL | 2SD21850RL | 590-2SD21850RL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD21850RL | 50V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 50V 3A MINI-PWR |
| Polarity | NPN; NPN | NPN | ||
| Package Type | SOT3; MiniP3-F1 | |||
| IC(max) | 3000 milliamps | 3000 milliamps |