Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SD21360RA

Description
Win Source Part Number: 1314359-2SD21360RA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A Current - Collector Cutoff (Max): 300µA DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 1A, 4V Frequency - Transition: 220MHz Mounting Type: Through Hole Package / Case: 3-SIP Supplier Device Package: MT-3-A1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Panasonic Electronic Components Base Product Number: 2SD2136 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314359-2SD21360RA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A Current - Collector Cutoff (Max): 300µA DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 1A, 4V Frequency - Transition: 220MHz Mounting Type: Through Hole Package / Case: 3-SIP Supplier Device Package: MT-3-A1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Panasonic Electronic Components Base Product Number: 2SD2136 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1314359-2SD21360RA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1314359-2SD21360RA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1314359-2SD21360RA
Win Source Part Number: 1314359-2SD21360RA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A Current - Collector Cutoff (Max): 300µA DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 1A, 4V Frequency - Transition: 220MHz Mounting Type: Through Hole Package / Case: 3-SIP Supplier Device Package: MT-3-A1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Panasonic Electronic Components Base Product Number: 2SD2136 Product Status: Obsolete

Win Source Part Number: 1314359-2SD21360RA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Cut Tape (CT),Tape & Box (TB)
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A
Current - Collector Cutoff (Max): 300µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 1A, 4V
Frequency - Transition: 220MHz
Mounting Type: Through Hole
Package / Case: 3-SIP
Supplier Device Package: MT-3-A1
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Panasonic Electronic Components
Base Product Number: 2SD2136
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD21360RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD21360RA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD21360RA
TRANS NPN 60V 3A MT-3

TRANS NPN 60V 3A MT-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1314359-2SD21360RA 2SD21360RA
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219469 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details