Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762854-2SD20640S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TOP-3F
Power - Max: 3W
Transistor Type: NPN
Frequency - Transition: 20MHz
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: TOP-3F-A1
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 400mA, 4A
Current - Collector Cutoff (Maximum): 50μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 1A, 5V
Alternative Parts (Cross-Reference): 2SC5100; TIP33C; 2SD20640S; 2SD2064Q;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
TRANS NPN 120V 6A TOP-3F
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 762854-2SD20640S | 2SD20640S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD20640S | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |