Panasonic 50V 1A Bipolar Transistor 2SD1994ASA

Description
TRANS NPN 50V 1A MT-2 Product overview: 2SD1994ASA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1994ASA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 50V 1A MT-2 Product overview: 2SD1994ASA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1994ASA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 1A Bipolar Transistor
276-2SD1994ASA
50V 1A Bipolar Transistor 276-2SD1994ASA
TRANS NPN 50V 1A MT-2 Product overview: 2SD1994ASA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1994ASA can be used for catalog matching and distributor lookup.

TRANS NPN 50V 1A MT-2 Product overview: 2SD1994ASA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1994ASA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1994ASA - 108540-2SD1994ASA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1994ASA
108540-2SD1994ASA
TRANSISTORS - Transistors (BJT) - Single - 2SD1994ASA 108540-2SD1994ASA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 108540-2SD1994ASA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MT-2-A1 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 170 @ 500mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 108540-2SD1994ASA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MT-2-A1
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 170 @ 500mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1994ASA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1994ASA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1994ASA
TRANS NPN 50V 1A MT-2

TRANS NPN 50V 1A MT-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD1994ASA 108540-2SD1994ASA 2SD1994ASA
Product Name 50V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD1994ASA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Box (TB) SOT3; MT-2-A1
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data