Panasonic 50V 1A Bipolar Transistor 2SD1994ARA

Description
TRANS NPN 50V 1A MT-2 Product overview: 2SD1994ARA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1994ARA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 50V 1A MT-2 Product overview: 2SD1994ARA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1994ARA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 1A Bipolar Transistor
276-2SD1994ARA
50V 1A Bipolar Transistor 276-2SD1994ARA
TRANS NPN 50V 1A MT-2 Product overview: 2SD1994ARA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1994ARA can be used for catalog matching and distributor lookup.

TRANS NPN 50V 1A MT-2 Product overview: 2SD1994ARA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1994ARA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1994ARA - 772270-2SD1994ARA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1994ARA
772270-2SD1994ARA
TRANSISTORS - Transistors (BJT) - Single - 2SD1994ARA 772270-2SD1994ARA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 772270-2SD1994ARA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: 3-SIP Power - Max: 1W Transistor Type: NPN Frequency - Transition: 200MHz Part Status: Obsolete(EOL) Family Name: 2SD1994AR Categories: Discrete Semiconductor Products Manufacturer Package: MT-2-A1 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 500mA, 10V Alternative Parts (Cross-Reference): 2SC4485; 2SC4485T; 2SD863D; NTE315; Introduction Date: July 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 772270-2SD1994ARA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: 3-SIP
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 200MHz
Part Status: Obsolete(EOL)
Family Name: 2SD1994AR
Categories: Discrete Semiconductor Products
Manufacturer Package: MT-2-A1
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 500mA, 10V
Alternative Parts (Cross-Reference): 2SC4485; 2SC4485T; 2SD863D; NTE315;
Introduction Date: July 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1994ARA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1994ARA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1994ARA
TRANS NPN 50V 1A MT-2

TRANS NPN 50V 1A MT-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1994ARA 772270-2SD1994ARA 2SD1994ARA
Product Name 50V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD1994ARA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Box (TB) SOT3
Packing Method Tape & Box (TB) Tape Reel; Tape in Box Tape Reel; Tape & Box (TB)
VCEO 50 volts 50 volts
TJ 150 C (302 F) 150 C (302 F)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
65 V, 100 mA NPN general-purpose transistor - BC846BQCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 65 volts
View Details
4 suppliers
Bipolar Transistors - 6697414P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
TRANSISTORS - Transistors (BJT) - Single - BC808-25E6327 - 200433-BC808-25E6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
2 suppliers