Panasonic TRANSISTORS - RF Transistors (BJT) - 2SD1994A0A 2SD1994A0A

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037400-2SD1994A0A Packaging: Tape & Reel (TR) Current Rating: 1 A Mounting: SMD (SMT) Categories: RF Transistors(BJT) Case / Package: TO-236-3 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 50 V Max Power Dissipation: 200 mW Max Breakdown Voltage: 50 V Collector Emitter Breakdown Voltage: 50 V Collector Emitter Voltage (VCEO): 300 mV Max Collector Current: 100 mA Transition Frequency: 150 MHz
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037400-2SD1994A0A Packaging: Tape & Reel (TR) Current Rating: 1 A Mounting: SMD (SMT) Categories: RF Transistors(BJT) Case / Package: TO-236-3 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 50 V Max Power Dissipation: 200 mW Max Breakdown Voltage: 50 V Collector Emitter Breakdown Voltage: 50 V Collector Emitter Voltage (VCEO): 300 mV Max Collector Current: 100 mA Transition Frequency: 150 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SD1994A0A - 1037400-2SD1994A0A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SD1994A0A
1037400-2SD1994A0A
TRANSISTORS - RF Transistors (BJT) - 2SD1994A0A 1037400-2SD1994A0A
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037400-2SD1994A0A Packaging: Tape & Reel (TR) Current Rating: 1 A Mounting: SMD (SMT) Categories: RF Transistors(BJT) Case / Package: TO-236-3 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 50 V Max Power Dissipation: 200 mW Max Breakdown Voltage: 50 V Collector Emitter Breakdown Voltage: 50 V Collector Emitter Voltage (VCEO): 300 mV Max Collector Current: 100 mA Transition Frequency: 150 MHz

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037400-2SD1994A0A
Packaging: Tape & Reel (TR)
Current Rating: 1 A
Mounting: SMD (SMT)
Categories: RF Transistors(BJT)
Case / Package: TO-236-3
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Voltage Rating (DC): 50 V
Max Power Dissipation: 200 mW
Max Breakdown Voltage: 50 V
Collector Emitter Breakdown Voltage: 50 V
Collector Emitter Voltage (VCEO): 300 mV
Max Collector Current: 100 mA
Transition Frequency: 150 MHz

Buy Now
Singapore, Singapore
Bipolar Transistor
283-2SD1994A0A
Bipolar Transistor 283-2SD1994A0A
TRANS NPN LF AMP 50VCE0 MT-2 Product overview: 2SD1994A0A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD1994A0A can be used for catalog matching and distributor lookup.

TRANS NPN LF AMP 50VCE0 MT-2 Product overview: 2SD1994A0A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD1994A0A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1037400-2SD1994A0A 283-2SD1994A0A
Product Name TRANSISTORS - RF Transistors (BJT) - 2SD1994A0A Bipolar Transistor
Package Type SOT3; TO-236-3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155030P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
80 V, 1 A PNP medium power transistors - BC53-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Arrays - BC846SE6327 - 200444-BC846SE6327 - Win Source Electronics
Specs
Polarity 2 NPN (Dual); NPN
Package Type SOT3; PG-SOT363-6
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers