Panasonic 60V 4A 1400mW TO-220 Bipolar Transistor 2SD1990-P

Description
Trans GP BJT NPN 60V 4A 1400mW 3-Pin(3+Tab) TO-220 Product overview: 2SD1990-P from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, 1400mW, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, 1400mW, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1990-P can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 60V 4A 1400mW 3-Pin(3+Tab) TO-220 Product overview: 2SD1990-P from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, 1400mW, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, 1400mW, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1990-P can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 4A 1400mW TO-220 Bipolar Transistor
276-2SD1990-P
60V 4A 1400mW TO-220 Bipolar Transistor 276-2SD1990-P
Trans GP BJT NPN 60V 4A 1400mW 3-Pin(3+Tab) TO-220 Product overview: 2SD1990-P from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, 1400mW, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, 1400mW, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1990-P can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 60V 4A 1400mW 3-Pin(3+Tab) TO-220 Product overview: 2SD1990-P from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, 1400mW, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, 1400mW, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1990-P can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157997-2SD1990-P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157997-2SD1990-P
Discrete Semiconductor Products 157997-2SD1990-P
Manufacturer: Panasonic Win Source Part Number: 157997-2SD1990-P Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1990P Alternative Parts (Cross-Reference): 2ST31A; TIP31A; Introduction Date: March 17, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 157997-2SD1990-P
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1990P
Alternative Parts (Cross-Reference): 2ST31A; TIP31A;
Introduction Date: March 17, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1990-P 157997-2SD1990-P
Product Name 60V 4A 1400mW TO-220 Bipolar Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697512P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT89; SOT-89
View Details
60 V, 1 A PNP medium power transistors - BC52PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details