Manufacturer: Panasonic
Win Source Part Number: 855297-2SD19790SL
Features: Bipolar (BJT) Transistor 20 V 300 mA 150 mW
Package: Reel - TR
Part Status: Obsolete
Family Name: 2SD1979
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: 2SD19790SLTR-NDR, 2SD19790SLCT, 2SD19790SLDKR, 2SD19790SLTR, 2SD1979-S(TX), 2SD19790SLCT-NDR
TRANS NPN 20V 0.3A SMINI3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 855297-2SD19790SL | 2SD19790SL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD19790SL | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 |