Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SD1938FTL

Description
Win Source Part Number: 979527-2SD1938FTL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 300 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 100mV @ 3mA, 30mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 800 @ 4mA, 2V Frequency - Transition: 80MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: Mini3-G1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: 2SD1938TCT,2SD1938-T (TX),2SD19380TLCT,2S D1938FTLCT-NDR,2SD19 38FTLTR,2SD19380TL,2 SD1938TCT-ND,2SD1938 TTR-ND,2SD1938FTLTR- NDR,2SD1938TTR,2SD19 38FTLDKR,2SD19380TLC T-ND,2SD19380TLTR,2S D1938FTLCT,2SD19380T LTR-ND,2SD1938TTX Base Product Number: 2SD1938 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 979527-2SD1938FTL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 300 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 100mV @ 3mA, 30mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 800 @ 4mA, 2V Frequency - Transition: 80MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: Mini3-G1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: 2SD1938TCT,2SD1938-T (TX),2SD19380TLCT,2S D1938FTLCT-NDR,2SD19 38FTLTR,2SD19380TL,2 SD1938TCT-ND,2SD1938 TTR-ND,2SD1938FTLTR- NDR,2SD1938TTR,2SD19 38FTLDKR,2SD19380TLC T-ND,2SD19380TLTR,2S D1938FTLCT,2SD19380T LTR-ND,2SD1938TTX Base Product Number: 2SD1938 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 979527-2SD1938FTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
979527-2SD1938FTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 979527-2SD1938FTL
Win Source Part Number: 979527-2SD1938FTL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 300 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 100mV @ 3mA, 30mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 800 @ 4mA, 2V Frequency - Transition: 80MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: Mini3-G1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: 2SD1938TCT,2SD1938-T (TX),2SD19380TLCT,2S D1938FTLCT-NDR,2SD19 38FTLTR,2SD19380TL,2 SD1938TCT-ND,2SD1938 TTR-ND,2SD1938FTLTR- NDR,2SD1938TTR,2SD19 38FTLDKR,2SD19380TLC T-ND,2SD19380TLTR,2S D1938FTLCT,2SD19380T LTR-ND,2SD1938TTX Base Product Number: 2SD1938 Product Status: Obsolete

Win Source Part Number: 979527-2SD1938FTL
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 300 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 100mV @ 3mA, 30mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 800 @ 4mA, 2V
Frequency - Transition: 80MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: Mini3-G1
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panasonic Electronic Components
Other Names: 2SD1938TCT,2SD1938-T(TX),2SD19380TLCT,2SD1938FTLCT-NDR,2SD1938FTLTR,2SD19380TL,2SD1938TCT-ND,2SD1938TTR-ND,2SD1938FTLTR-NDR,2SD1938TTR,2SD1938FTLDKR,2SD19380TLCT-ND,2SD19380TLTR,2SD1938FTLCT,2SD19380TLTR-ND,2SD1938TTX
Base Product Number: 2SD1938
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
20V 0.3A Bipolar Transistor
276-2SD1938FTL
20V 0.3A Bipolar Transistor 276-2SD1938FTL
TRANS NPN 20V 0.3A MINI Product overview: 2SD1938FTL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1938FTL can be used for catalog matching and distributor lookup.

TRANS NPN 20V 0.3A MINI Product overview: 2SD1938FTL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1938FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1938FTL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1938FTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1938FTL
TRANS NPN 20V 0.3A MINI3

TRANS NPN 20V 0.3A MINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 979527-2SD1938FTL 276-2SD1938FTL 2SD1938FTL
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 20V 0.3A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3
IC(max) 300 milliamps 300 milliamps 300 milliamps
Power Gain 800 dB
Operating Frequency 80 MHz
Unlock Full Specs
to access all available technical data