TRANS NPN 20V 0.3A MINI Product overview: 2SD1938FSL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1938FSL can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 098399-2SD1938FSL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 100mV @ 3mA, 30mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 500 @ 4mA, 2V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
TRANS NPN 20V 0.3A MINI3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SD1938FSL | 098399-2SD1938FSL | 2SD1938FSL |
| Product Name | 20V 0.3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD1938FSL | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| IC(max) | 300 milliamps | 300 milliamps | |
| VCEO | 20 volts | 20 volts | |
| PD | 200 milliwatts |