Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SD18240RL 2SD18240RL

Description
Manufacturer: Panasonic Win Source Part Number: 855292-2SD18240RL Features: Bipolar (BJT) Transistor 100 V 20 mA 150 mW Package: Reel - TR Part Status: Obsolete Family Name: 2SD1824 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: Q2382513, 2SD18240RLTR-NDR, 2SD1824RCT, 2SD18240RLDKR, 2SD18240RLTR, 2SD1824RCT-ND, 2SD1824RTR, 2SD18240RLDKR-NDR, 2SD1824RTR-ND, 2SD18240RLCT-NDR, 2SD1824-R(TX), 2SD1824RTX, 2SD18240RLCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 855292-2SD18240RL Features: Bipolar (BJT) Transistor 100 V 20 mA 150 mW Package: Reel - TR Part Status: Obsolete Family Name: 2SD1824 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: Q2382513, 2SD18240RLTR-NDR, 2SD1824RCT, 2SD18240RLDKR, 2SD18240RLTR, 2SD1824RCT-ND, 2SD1824RTR, 2SD18240RLDKR-NDR, 2SD1824RTR-ND, 2SD18240RLCT-NDR, 2SD1824-R(TX), 2SD1824RTX, 2SD18240RLCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD18240RL - 855292-2SD18240RL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD18240RL
855292-2SD18240RL
TRANSISTORS - Transistors (BJT) - Single - 2SD18240RL 855292-2SD18240RL
Manufacturer: Panasonic Win Source Part Number: 855292-2SD18240RL Features: Bipolar (BJT) Transistor 100 V 20 mA 150 mW Package: Reel - TR Part Status: Obsolete Family Name: 2SD1824 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: Q2382513, 2SD18240RLTR-NDR, 2SD1824RCT, 2SD18240RLDKR, 2SD18240RLTR, 2SD1824RCT-ND, 2SD1824RTR, 2SD18240RLDKR-NDR, 2SD1824RTR-ND, 2SD18240RLCT-NDR, 2SD1824-R(TX), 2SD1824RTX, 2SD18240RLCT

Manufacturer: Panasonic
Win Source Part Number: 855292-2SD18240RL
Features: Bipolar (BJT) Transistor 100 V 20 mA 150 mW
Package: Reel - TR
Part Status: Obsolete
Family Name: 2SD1824
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: Q2382513, 2SD18240RLTR-NDR, 2SD1824RCT, 2SD18240RLDKR, 2SD18240RLTR, 2SD1824RCT-ND, 2SD1824RTR, 2SD18240RLDKR-NDR, 2SD1824RTR-ND, 2SD18240RLCT-NDR, 2SD1824-R(TX), 2SD1824RTX, 2SD18240RLCT

Buy Now Datasheet
Singapore, Singapore
100V 0.02A Bipolar Transistor
276-2SD18240RL
100V 0.02A Bipolar Transistor 276-2SD18240RL
TRANS NPN 100V 0.02A SMINI3P Product overview: 2SD18240RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD18240RL can be used for catalog matching and distributor lookup.

TRANS NPN 100V 0.02A SMINI3P Product overview: 2SD18240RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD18240RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD18240RL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD18240RL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD18240RL
TRANS NPN 100V 0.02A SMINI3

TRANS NPN 100V 0.02A SMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 855292-2SD18240RL 276-2SD18240RL 2SD18240RL
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD18240RL 100V 0.02A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3
Unlock Full Specs
to access all available technical data