NPN bipolar transistor for general high current switching applications, available in DPAK/TP-FA package measuring 6.7 mm x 6.7 mm with a 2.3 mm lead pitch. Rated for 100 V collector-emitter voltage, 4 A continuous collector current, and 150 °C junction temperature. Features low collector-emitter saturation voltage (400 mV max at IC = -2 A, IB = -0.2 A), high DC current gain (hFE 200-400 for rank T), and 180 MHz gain-bandwidth product. Meets RoHS and is halogen-free. Suitable for relay drivers, inverters, and converters.
Bipolar Transistor, 100V, 4A, Low VCE(sat), NPN Single
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SD1816S-TL-E |
| Polarity | NPN |