Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SD17050P

Description
Win Source Part Number: 1315077-2SD17050P Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Power - Max: 3 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 10 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 1A, 10A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 130 @ 3A, 2V Frequency - Transition: 20MHz Mounting Type: Through Hole Package / Case: TOP-3F Supplier Device Package: TOP-3F-A1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Base Product Number: 2SD170 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1315077-2SD17050P Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Power - Max: 3 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 10 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 1A, 10A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 130 @ 3A, 2V Frequency - Transition: 20MHz Mounting Type: Through Hole Package / Case: TOP-3F Supplier Device Package: TOP-3F-A1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Base Product Number: 2SD170 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1315077-2SD17050P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1315077-2SD17050P
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1315077-2SD17050P
Win Source Part Number: 1315077-2SD17050P Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Power - Max: 3 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 10 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 1A, 10A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 130 @ 3A, 2V Frequency - Transition: 20MHz Mounting Type: Through Hole Package / Case: TOP-3F Supplier Device Package: TOP-3F-A1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Base Product Number: 2SD170 Product Status: Obsolete

Win Source Part Number: 1315077-2SD17050P
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Power - Max: 3 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 10 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 1A, 10A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 130 @ 3A, 2V
Frequency - Transition: 20MHz
Mounting Type: Through Hole
Package / Case: TOP-3F
Supplier Device Package: TOP-3F-A1
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panasonic Electronic Components
Base Product Number: 2SD170
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD17050P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD17050P
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD17050P
TRANS NPN 80V 10A TOP-3F

TRANS NPN 80V 10A TOP-3F

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1315077-2SD17050P 2SD17050P
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274908P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
25V 0.5A SOT-23 Bipolar Transistor - 276-BC808-25E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Single Bipolar Transistors - BC817-40W/MIF-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers